Kingbright Corporation 5MM BI COLOR G/Y RIGHT ANGLE LED WP150A9VS/GYW

Description
Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI COLOR G/Y RIGHT ANGLE LED - WP150A9VS/GYW - Kingbright Corporation
City of Industry, CA, USA
5MM BI COLOR G/Y RIGHT ANGLE LED
WP150A9VS/GYW
5MM BI COLOR G/Y RIGHT ANGLE LED WP150A9VS/GYW
Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP150A9VS/GYW
Product Name 5MM BI COLOR G/Y RIGHT ANGLE LED
LED Package: Single-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-343Y8Y3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZFBADG172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Green; Blue; Multi-Colored
Peak Wavelength 463 to 515 nm (4630 to 5150 Å)
View Details