Kingbright Corporation 3MM PURE GRN.LED WP115A10PGD

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM PURE GRN.LED - WP115A10PGD - Kingbright Corporation
City of Industry, CA, USA
3MM PURE GRN.LED
WP115A10PGD
3MM PURE GRN.LED WP115A10PGD
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP115A10PGD
Product Name 3MM PURE GRN.LED
LED Package: 3mm (T1) Viewing Angle 60+
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2MM,RA,RED LED 5V RESISTOR - AM2520EH/ID5V - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details