Kingbright Corporation Led, Red, 8Mm, 500Mcd, 660Nm; Led Color Kingbright L-793SRD-E

Description
LED, RED, 8MM, 500MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Description
LED, RED, 8MM, 500MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 8Mm, 500Mcd, 660Nm; Led Color Kingbright - 26M0054 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 8Mm, 500Mcd, 660Nm; Led Color Kingbright
26M0054
Led, Red, 8Mm, 500Mcd, 660Nm; Led Color Kingbright 26M0054
LED, RED, 8MM, 500MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 8MM, 500MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0054
Product Name Led, Red, 8Mm, 500Mcd, 660Nm; Led Color Kingbright
LED Package: 8mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details