Kingbright Corporation 5MM BI COLOR R/G RIGHT ANGLE LED WP150A9VS/EGW

Description
Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Description
Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Datasheet Summary
Powered by GS/AI

The WP150A9VS/EGW is a 5mm bi-color right angle LED from Kingbright Corporation, featuring high efficiency red and green light emission. The red LED is made from Gallium Arsenide Phosphide, while the green LED utilizes Gallium Phosphide. It has pre-trimmed leads for easy PCB mounting and is constructed from type 66 nylon with a UL rating of 94V-0, ensuring durability and safety. This LED is RoHS compliant and is suitable for various applications including status indicators, signage, and decorative lighting. In terms of performance, the red LED has a peak wavelength of 627 nm and a dominant wavelength of 617 nm, while the green LED has a peak wavelength of 565 nm and a dominant wavelength of 568 nm. The luminous intensity for both colors is rated at 50 mcd at 20 mA. The device operates within a temperature range of -40°C to +85°C and has a maximum power dissipation of 75 mW for the red and 62.5 mW for the green. The forward voltage is 2.0 V for red and 2.2 V for green at 20 mA. Engineers should consider this LED for projects requiring reliable and efficient lighting solutions, particularly in environments where space is limited due to its right angle design.

Datasheet Summary
Powered by GS/AI

The WP150A9VS/EGW is a 5mm bi-color right angle LED from Kingbright Corporation, featuring high efficiency red and green light emission. The red LED is made from Gallium Arsenide Phosphide, while the green LED utilizes Gallium Phosphide. It has pre-trimmed leads for easy PCB mounting and is constructed from type 66 nylon with a UL rating of 94V-0, ensuring durability and safety. This LED is RoHS compliant and is suitable for various applications including status indicators, signage, and decorative lighting. In terms of performance, the red LED has a peak wavelength of 627 nm and a dominant wavelength of 617 nm, while the green LED has a peak wavelength of 565 nm and a dominant wavelength of 568 nm. The luminous intensity for both colors is rated at 50 mcd at 20 mA. The device operates within a temperature range of -40°C to +85°C and has a maximum power dissipation of 75 mW for the red and 62.5 mW for the green. The forward voltage is 2.0 V for red and 2.2 V for green at 20 mA. Engineers should consider this LED for projects requiring reliable and efficient lighting solutions, particularly in environments where space is limited due to its right angle design.

Suppliers

Company
Product
Description
Supplier Links
5MM BI COLOR R/G RIGHT ANGLE LED - WP150A9VS/EGW - Kingbright Corporation
City of Industry, CA, USA
5MM BI COLOR R/G RIGHT ANGLE LED
WP150A9VS/EGW
5MM BI COLOR R/G RIGHT ANGLE LED WP150A9VS/EGW
Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP150A9VS/EGW
Product Name 5MM BI COLOR R/G RIGHT ANGLE LED
LED Package: Single-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
1.6X0.8MM RED SMD LED - AP1608SURCK - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers