Kingbright Corporation LEDs L-934GD

Description
Green diffused LED,L934GD 25mA 3mm
Request a Quote Datasheet
Description
Green diffused LED,L934GD 25mA 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,L934GD 25mA 3mm

Green diffused LED,L934GD 25mA 3mm

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - L-934GD - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
L-934GD
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) L-934GD
20mA 雾状绿透镜 -40°C~+85°C 568nm Green-yellow 60° 2.9mm圆形灯头 105mW Plugin,D=2.9mm Light Emitting Diodes (LED) ROHS

20mA 雾状绿透镜 -40°C~+85°C 568nm Green-yellow 60° 2.9mm圆形灯头 105mW Plugin,D=2.9mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Green, T-1 (3Mm), 20Mcd, 568Nm; Led Color Kingbright - 26M0074 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 20Mcd, 568Nm; Led Color Kingbright
26M0074
Led, Green, T-1 (3Mm), 20Mcd, 568Nm; Led Color Kingbright 26M0074
LED, GREEN, T-1 (3MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285944 L-934GD 26M0074
Product Name LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Green, T-1 (3Mm), 20Mcd, 568Nm; Led Color Kingbright
LED Package: 3 x 4.6mm T-1 (3mm)
LED Type Green; Green Yellow; Green; Green-yellow Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - 754-AA3528SGTTR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers