Kingbright Corporation 5MM YEL.LOW-PROFILE LED WP63YT

Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM YEL.LOW-PROFILE LED - WP63YT - Kingbright Corporation
City of Industry, CA, USA
5MM YEL.LOW-PROFILE LED
WP63YT
5MM YEL.LOW-PROFILE LED WP63YT
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low profile
  • Low power consumption
  • Viewing angle - 30°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP63YT
Standard LEDs - Through Hole WP63YT
Standard LEDs - Through Hole Yellow 588nm Transparent 35mcd

Standard LEDs - Through Hole Yellow 588nm Transparent 35mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP63YT WP63YT
Product Name 5MM YEL.LOW-PROFILE LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details