Kingbright Corporation 3MM INFRARED EMITTER WP710A10F3C

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM INFRARED EMITTER - WP710A10F3C - Kingbright Corporation
City of Industry, CA, USA
3MM INFRARED EMITTER
WP710A10F3C
3MM INFRARED EMITTER WP710A10F3C
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP710A10F3C
Product Name 3MM INFRARED EMITTER
LED Package: Thru-Hole Infrared LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.5MM,ORG/GRN,SMD LED - APB3025NSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Orange; Green
Peak Wavelength 568 to 610 nm (5680 to 6100 Å)
View Details
2 suppliers