Kingbright Corporation 5MM BI-LEVEL Y/Y PCB LED WP1503EB/2YD

Description
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Description
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Datasheet Summary
Powered by GS/AI

The WP1503EB/2YD is a 5mm bi-level yellow LED indicator designed for PCB mounting. It features pre-trimmed leads and stackable units, allowing for flexible configurations. The LED emits yellow light with a peak wavelength of 590 nm and a dominant wavelength of 588 nm, providing a luminous intensity of 15 mcd at 10 mA. The viewing angle is approximately 30 degrees, making it suitable for various applications such as status indicators, signage, and decorative lighting. The housing is made from type 66 nylon with a UL rating of 94V-0, ensuring durability and safety. This product is RoHS compliant, aligning with environmental standards. It operates effectively within a temperature range of -40°C to +85°C and has a maximum forward current of 30 mA. The LED is designed for high reliability, with a life expectancy measured in years, making it a dependable choice for long-term applications.

Datasheet Summary
Powered by GS/AI

The WP1503EB/2YD is a 5mm bi-level yellow LED indicator designed for PCB mounting. It features pre-trimmed leads and stackable units, allowing for flexible configurations. The LED emits yellow light with a peak wavelength of 590 nm and a dominant wavelength of 588 nm, providing a luminous intensity of 15 mcd at 10 mA. The viewing angle is approximately 30 degrees, making it suitable for various applications such as status indicators, signage, and decorative lighting. The housing is made from type 66 nylon with a UL rating of 94V-0, ensuring durability and safety. This product is RoHS compliant, aligning with environmental standards. It operates effectively within a temperature range of -40°C to +85°C and has a maximum forward current of 30 mA. The LED is designed for high reliability, with a life expectancy measured in years, making it a dependable choice for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
5MM BI-LEVEL Y/Y PCB LED - WP1503EB/2YD - Kingbright Corporation
City of Industry, CA, USA
5MM BI-LEVEL Y/Y PCB LED
WP1503EB/2YD
5MM BI-LEVEL Y/Y PCB LED WP1503EB/2YD
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Stackable units
  • Different color combination is available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1503EB/2YD
Product Name 5MM BI-LEVEL Y/Y PCB LED
LED Package: Bi-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom - 36AJ8248 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details
LED Indication - Discrete - C503B-AAS-CA0C0252-015TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers