Kingbright Corporation 2.5X5MM RED LED WP383IDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X5MM RED LED - WP383IDT - Kingbright Corporation
City of Industry, CA, USA
2.5X5MM RED LED
WP383IDT
2.5X5MM RED LED WP383IDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP383IDT
Standard LEDs - Through Hole WP383IDT
Standard LEDs - Through Hole Red 625nm Diffused 5mcd

Standard LEDs - Through Hole Red 625nm Diffused 5mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP383IDT WP383IDT
Product Name 2.5X5MM RED LED Standard LEDs - Through Hole
LED Package: Rectangular-2.5X5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SLI-343M8C3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details