Kingbright Corporation 3MM BI-COLOR RED/YELLOW LED WP3VEYW

Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-COLOR RED/YELLOW LED - WP3VEYW - Kingbright Corporation
City of Industry, CA, USA
3MM BI-COLOR RED/YELLOW LED
WP3VEYW
3MM BI-COLOR RED/YELLOW LED WP3VEYW
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • Bi-color with 3 leads
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1222-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1222-ND
LED Indication - Discrete 754-1222-ND
Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow Radial - 3 Leads

Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP3VEYW
Standard LEDs - Through Hole WP3VEYW
Standard LEDs - Through Hole Red/Yellow Diffused 625/588nm 40/15mcd

Standard LEDs - Through Hole Red/Yellow Diffused 625/588nm 40/15mcd

Buy Now Datasheet
3MM BI-COLOR R/Y LED, LAMP THOLE, BULK - 70062935 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM BI-COLOR R/Y LED, LAMP THOLE, BULK
70062935
3MM BI-COLOR R/Y LED, LAMP THOLE, BULK 70062935
3MM BI-COLOR R/Y LED, LAMP THOLE, BULK

3MM BI-COLOR R/Y LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP3VEYW 754-1222-ND WP3VEYW 70062935
Product Name 3MM BI-COLOR RED/YELLOW LED LED Indication - Discrete Standard LEDs - Through Hole 3MM BI-COLOR R/Y LED, LAMP THOLE, BULK
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Yellow Red; Yellow; Multi-Colored Red; Yellow; Multi-Colored
Peak Wavelength 588 to 617 nm (5880 to 6170 Å) 590 to 627 nm (5900 to 6270 Å) 1.06 nm (10.63 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-343DC3FW-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1548-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4 suppliers