Kingbright Corporation 3MM ORANGE LED WP710A10SEC

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM ORANGE LED - WP710A10SEC - Kingbright Corporation
City of Industry, CA, USA
3MM ORANGE LED
WP710A10SEC
3MM ORANGE LED WP710A10SEC
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1588-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1588-ND
LED Indication - Discrete 754-1588-ND
Orange 601nm LED Indication - Discrete 2V Radial

Orange 601nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SEC
Standard LEDs - Through Hole WP710A10SEC
Standard LEDs - Through Hole Org 2700mcd 601nm 34 deg Water Clear

Standard LEDs - Through Hole Org 2700mcd 601nm 34 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SEC 754-1588-ND WP710A10SEC
Product Name 3MM ORANGE LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å)
Viewing Angle 34 degrees 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details