Kingbright Corporation 2.5X5MM GRN.LED WP383GDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X5MM GRN.LED - WP383GDT - Kingbright Corporation
City of Industry, CA, USA
2.5X5MM GRN.LED
WP383GDT
2.5X5MM GRN.LED WP383GDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 110° RoHS compliant Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 110°
  • RoHS compliant
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP383GDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP383GDT-ND
LED Indication - Discrete WP383GDT-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP383GDT
Standard LEDs - Through Hole WP383GDT
Standard LEDs - Through Hole Green 568nm Diffused 4mcd

Standard LEDs - Through Hole Green 568nm Diffused 4mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP383GDT WP383GDT-ND WP383GDT
Product Name 2.5X5MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2.5X5mm Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Circular LED lamp - SLR-325DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers