Kingbright Corporation 3MM RED LED 5V WP710A10SRD5V

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED LED 5V - WP710A10SRD5V - Kingbright Corporation
City of Industry, CA, USA
3MM RED LED 5V
WP710A10SRD5V
3MM RED LED 5V WP710A10SRD5V
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP710A10SRD5V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP710A10SRD5V-ND
LED Indication - Discrete WP710A10SRD5V-ND
Red 640nm LED Indication - Discrete 5V Radial

Red 640nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SRD5V
Standard LEDs - Through Hole WP710A10SRD5V
Standard LEDs - Through Hole Red 180mcd 640nm 40 deg 5V resistor

Standard LEDs - Through Hole Red 180mcd 640nm 40 deg 5V resistor

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SRD5V WP710A10SRD5V-ND WP710A10SRD5V
Product Name 3MM RED LED 5V LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Resistor LED Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238255-SSF-LXH103USBD - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details
2 suppliers