Kingbright Corporation 3MM BI-COLOR GREEN/YELLOW LED WP3VCGKSYKW

Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-COLOR GREEN/YELLOW LED - WP3VCGKSYKW - Kingbright Corporation
City of Industry, CA, USA
3MM BI-COLOR GREEN/YELLOW LED
WP3VCGKSYKW
3MM BI-COLOR GREEN/YELLOW LED WP3VCGKSYKW
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • Bi-color with 3 leads
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP3VCGKSYKW-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP3VCGKSYKW-ND
LED Indication - Discrete 754-WP3VCGKSYKW-ND
LED GRN/YLW DIFFUSED T-1 T/H

LED GRN/YLW DIFFUSED T-1 T/H

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP3VCGKSYKW 754-WP3VCGKSYKW-ND
Product Name 3MM BI-COLOR GREEN/YELLOW LED LED Indication - Discrete
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 570 to 590 nm (5700 to 5900 Å) 574 to 590 nm (5740 to 5900 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details