Kingbright Corporation 5MM FULL COLOR RGB LED WP154A4SUREQBFZGC

Description
Features and Applications Low power consumption Ful color T-1 3/4 LED lamp Viewing angle - 50° Lead free RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Ful color T-1 3/4 LED lamp Viewing angle - 50° Lead free RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM FULL COLOR RGB LED - WP154A4SUREQBFZGC - Kingbright Corporation
City of Industry, CA, USA
5MM FULL COLOR RGB LED
WP154A4SUREQBFZGC
5MM FULL COLOR RGB LED WP154A4SUREQBFZGC
Features and Applications Low power consumption Ful color T-1 3/4 LED lamp Viewing angle - 50° Lead free RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Ful color T-1 3/4 LED lamp
  • Viewing angle - 50°
  • Lead free
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1615-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1615-ND
LED Indication - Discrete 754-1615-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue Radial - 4 Leads

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue Radial - 4 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP154A4SUREQBFZGC
Standard LEDs - Through Hole WP154A4SUREQBFZGC
Standard LEDs - Through Hole RGB 630/525/465nm 750/420/750mcd 60Deg

Standard LEDs - Through Hole RGB 630/525/465nm 750/420/750mcd 60Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP154A4SUREQBFZGC 754-1615-ND WP154A4SUREQBFZGC
Product Name 5MM FULL COLOR RGB LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Tri-Color Radial - 4 Leads
LED Type Red; Green; Blue Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 630 nm (4650 to 6300 Å) 460 to 645 nm (4600 to 6450 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details