Kingbright Corporation 4.7MM YELLOW PANEL MOUNT LED W/6" WIRE WP1533AA/YD-W152

Description
Features and Applications Build-in resistor available Insulated led, tinned overcoated wire Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Flush mount panel indicator
Datasheet
Description
Features and Applications Build-in resistor available Insulated led, tinned overcoated wire Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Flush mount panel indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7MM YELLOW PANEL MOUNT LED W/6" WIRE - WP1533AA/YD-W152 - Kingbright Corporation
City of Industry, CA, USA
4.7MM YELLOW PANEL MOUNT LED W/6" WIRE
WP1533AA/YD-W152
4.7MM YELLOW PANEL MOUNT LED W/6" WIRE WP1533AA/YD-W152
Features and Applications Build-in resistor available Insulated led, tinned overcoated wire Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Flush mount panel indicator

Features and Applications

  • Build-in resistor available
  • Insulated led, tinned overcoated wire
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Flush mount panel indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1533AA/YD-W152
Product Name 4.7MM YELLOW PANEL MOUNT LED W/6" WIRE
LED Package: Panel Mount CBI
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241901-SML-LX0805USBC-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
TO-66 Package 880 nm Emitter - OD-663 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details