Kingbright Corporation 5MM BLINKING GRN.LED WP56BGD

Description
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BLINKING GRN.LED - WP56BGD - Kingbright Corporation
City of Industry, CA, USA
5MM BLINKING GRN.LED
WP56BGD
5MM BLINKING GRN.LED WP56BGD
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • T-1 3/4 package
  • Built-in blinking IC.
  • Operation voltage from 3.5V to 14V
  • Blinking frequency from 3.0Hz to 1.5Hz.
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP56BGD
Standard LEDs - Through Hole WP56BGD
Standard LEDs - Through Hole Green Blinking LED 568nm, 30 mcd

Standard LEDs - Through Hole Green Blinking LED 568nm, 30 mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP56BGD WP56BGD
Product Name 5MM BLINKING GRN.LED Standard LEDs - Through Hole
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details