Kingbright Corporation 4MM CYLINDRICAL YELLOW LED WP1413YDT

Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MM CYLINDRICAL YELLOW LED - WP1413YDT - Kingbright Corporation
City of Industry, CA, USA
4MM CYLINDRICAL YELLOW LED
WP1413YDT
4MM CYLINDRICAL YELLOW LED WP1413YDT
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment

Features and Applications

  • Low power consumption
  • Cylindrical type, flat top
  • Convex cathod mark on body
  • Viewing angle - 100°
  • RoHS compliang
  • Indicator applications
  • Status indicator
  • Signage application
  • Industrial equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1413YDT
Product Name 4MM CYLINDRICAL YELLOW LED
LED Package: Cylindrical-4mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 24 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details