Kingbright Corporation 5MM ALGAAS RED LED WP63SRC

Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM ALGAAS RED LED - WP63SRC - Kingbright Corporation
City of Industry, CA, USA
5MM ALGAAS RED LED
WP63SRC
5MM ALGAAS RED LED WP63SRC
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low profile
  • Low power consumption
  • Viewing angle - 30°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP63SRC
Standard LEDs - Through Hole WP63SRC
Standard LEDs - Through Hole RED WATER CLEAR

Standard LEDs - Through Hole RED WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP63SRC WP63SRC
Product Name 5MM ALGAAS RED LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-SLR-342YYT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers