Kingbright Corporation LED Indication - Discrete WP2060SRD

Description
Red 640nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1215-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1215-ND
LED Indication - Discrete 754-1215-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP2060SRD
Standard LEDs - Through Hole WP2060SRD
Standard LEDs - Through Hole RED DIFFUSED

Standard LEDs - Through Hole RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1215-ND WP2060SRD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Optoelectronics - LED Lighting - White - 1315327-GW CSHPM1.EM-LPLR-A838-1-350-R18 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 150 degrees
Forward Voltage 2.85 volts
View Details
2 suppliers