Kingbright Corporation LED Indication - Discrete WP7104GD

Description
Green 568nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1242-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1242-ND
LED Indication - Discrete 754-1242-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1242-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details