Kingbright Corporation LED Indication - Discrete WP7104SRD/D

Description
Red 640nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1255-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1255-ND
LED Indication - Discrete 754-1255-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1255-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1062-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
4 suppliers