Kingbright Corporation 5MM ALINGAP RED LED WP1513SURC/E

Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM ALINGAP RED LED - WP1513SURC/E - Kingbright Corporation
City of Industry, CA, USA
5MM ALINGAP RED LED
WP1513SURC/E
5MM ALINGAP RED LED WP1513SURC/E
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Versatile mounting on PCB or panel
  • T-1 3/4 diameter package, tapered type
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP1513SURC/E-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP1513SURC/E-ND
LED Indication - Discrete 754-WP1513SURC/E-ND
5MM RED LED LAMP

5MM RED LED LAMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1513SURC/E
Standard LEDs - Through Hole WP1513SURC/E
Standard LEDs - Through Hole Red 630nm 2200mcd Water Clear 20 Deg

Standard LEDs - Through Hole Red 630nm 2200mcd Water Clear 20 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1513SURC/E 754-WP1513SURC/E-ND WP1513SURC/E
Product Name 5MM ALINGAP RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 640 nm (6400 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1304-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 520 to 590 nm (5200 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details