Kingbright Corporation LEDs L-799EGW

Description
Red/Green 8mm Bi-Colour LED,L-799EGW
Request a Quote Datasheet
Description
Red/Green 8mm Bi-Colour LED,L-799EGW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2292419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red/Green 8mm Bi-Colour LED,L-799EGW

Red/Green 8mm Bi-Colour LED,L-799EGW

Supplier's Site
Led, 8Mm, Red/green, 40/50Mcd; Led Color Kingbright - 87W9966 - Newark, An Avnet Company
Chicago, IL, United States
Led, 8Mm, Red/green, 40/50Mcd; Led Color Kingbright
87W9966
Led, 8Mm, Red/green, 40/50Mcd; Led Color Kingbright 87W9966
LED, 8MM, RED/GREEN, 40/50MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:8mm; Viewing Angle:50°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

LED, 8MM, RED/GREEN, 40/50MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:8mm; Viewing Angle:50°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2292419 87W9966
Product Name LEDs Led, 8Mm, Red/green, 40/50Mcd; Led Color Kingbright
LED Package: 8mm 8mm
LED Type Red; Green; Clear Red; Green; Green, Red
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details