Kingbright Corporation 3MM GREEN LED WP710A10CGCK

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GREEN LED - WP710A10CGCK - Kingbright Corporation
City of Industry, CA, USA
3MM GREEN LED
WP710A10CGCK
3MM GREEN LED WP710A10CGCK
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1595-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1595-ND
LED Indication - Discrete 754-1595-ND
Green 570nm LED Indication - Discrete 2.1V Radial

Green 570nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1000754-WP710A10CGCK
Optoelectronics - LED Indication - Discrete 1000754-WP710A10CGCK
Win Source Part Number: 1000754-WP710A10CGCK Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 34° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 330mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 5.90mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1595 Base Product Number: WP710

Win Source Part Number: 1000754-WP710A10CGCK
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 34°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 330mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 5.90mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1595
Base Product Number: WP710

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10CGCK
Standard LEDs - Through Hole WP710A10CGCK
Standard LEDs - Through Hole Grn 400mcd 570nm 34 deg Water Clear

Standard LEDs - Through Hole Grn 400mcd 570nm 34 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10CGCK 754-1595-ND 1000754-WP710A10CGCK WP710A10CGCK
Product Name 3MM GREEN LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å) 570 nm (5700 Å)
Viewing Angle 34 degrees 34 degrees 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241827-SML-LX0603SYW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
View Details
3 suppliers