Kingbright Corporation 5MM GRN.LED WP1503GC

Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GRN.LED - WP1503GC - Kingbright Corporation
City of Industry, CA, USA
5MM GRN.LED
WP1503GC
5MM GRN.LED WP1503GC
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • T-1 3/4 diameter flangeless package
  • Viewing angle - 60°
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1503GC
Standard LEDs - Through Hole WP1503GC
Standard LEDs - Through Hole GREEN WATER CLEAR

Standard LEDs - Through Hole GREEN WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1503GC WP1503GC
Product Name 5MM GRN.LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details