Kingbright Corporation 5MM RT. ANGLE R/G LED INDICATOR WP59BL/EGW

Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Request a Quote
Description
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1331950-WP59BL/EGW is a T-1 3/4 (5mm) single-level circuit board indicator LED available in high efficiency red and green colors. The red LED is constructed from Gallium Arsenide Phosphide on Gallium Phosphide, while the green LED is made from Gallium Phosphide. This product features pre-trimmed leads for easy PC board mounting and a black case that enhances contrast. It has a high reliability rating, with a lifespan measured in years, and is RoHS compliant. The LED has a viewing angle of 30 degrees and a luminous intensity of 60 millicandela for green and 40 millicandela for red at a forward current of 20mA. The forward voltage is rated at 2.2V for green and 2.0V for red. The device operates within a temperature range of -40°C to +85°C and has a maximum power dissipation of 75mW for red and 62.5mW for green. It is suitable for various applications, including status indicators, illuminators, signage, and decorative lighting.

Datasheet Summary
Powered by GS/AI

The 1331950-WP59BL/EGW is a T-1 3/4 (5mm) single-level circuit board indicator LED available in high efficiency red and green colors. The red LED is constructed from Gallium Arsenide Phosphide on Gallium Phosphide, while the green LED is made from Gallium Phosphide. This product features pre-trimmed leads for easy PC board mounting and a black case that enhances contrast. It has a high reliability rating, with a lifespan measured in years, and is RoHS compliant. The LED has a viewing angle of 30 degrees and a luminous intensity of 60 millicandela for green and 40 millicandela for red at a forward current of 20mA. The forward voltage is rated at 2.2V for green and 2.0V for red. The device operates within a temperature range of -40°C to +85°C and has a maximum power dissipation of 75mW for red and 62.5mW for green. It is suitable for various applications, including status indicators, illuminators, signage, and decorative lighting.

Suppliers

Company
Product
Description
Supplier Links
5MM RT. ANGLE R/G LED INDICATOR - WP59BL/EGW - Kingbright Corporation
City of Industry, CA, USA
5MM RT. ANGLE R/G LED INDICATOR
WP59BL/EGW
5MM RT. ANGLE R/G LED INDICATOR WP59BL/EGW
Features and Applications Pre-trimmed leads for PCB mounting Bi-color right angle LED 3 leads with one common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Signage application

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Bi-color right angle LED
  • 3 leads with one common lead
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Signage application
Supplier's Site Datasheet
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331950-WP59BL/EGW - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331950-WP59BL/EGW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331950-WP59BL/EGW
Manufacturer: Kingbright Win Source Part Number: 1331950-WP59BL/EGW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green, Red Voltage Rating: 2.2V Green, 2V Red Standard Package: 500 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 30° Millicandela Rating: 60mcd Green, 40mcd Red Wavelength - Peak: 565nm, 627nm Current: 20mA Green, 20mA Red Lens Type: Diffused, White Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1301,WP59BLEGW Base Product Number: WP59 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331950-WP59BL/EGW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Green, Red
Voltage Rating: 2.2V Green, 2V Red
Standard Package: 500
Mounting: Through Hole, Right Angle
Configuration: Single
Viewing Angle: 30°
Millicandela Rating: 60mcd Green, 40mcd Red
Wavelength - Peak: 565nm, 627nm
Current: 20mA Green, 20mA Red
Lens Type: Diffused, White
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1301,WP59BLEGW
Base Product Number: WP59
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP59BL/EGW 1331950-WP59BL/EGW
Product Name 5MM RT. ANGLE R/G LED INDICATOR Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Package: Single-Level 5mm (T1 3/4)
LED Type Red; Green Red; Green; Multi-Colored; Green, Red
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 289-LE-BP-12W-ND - DigiKey
JKL Components Corporation
Specs
LED Package: Radial
LED Type White
Viewing Angle 90 degrees
View Details
3 suppliers
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details