Kingbright Corporation 5MM GRN LED WP1513GC

Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GRN LED - WP1513GC - Kingbright Corporation
City of Industry, CA, USA
5MM GRN LED
WP1513GC
5MM GRN LED WP1513GC
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Versatile mounting on PCB or panel
  • T-1 3/4 diameter package, tapered type
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1513GC
Product Name 5MM GRN LED
LED Package: 5mm (T1 3/4) Viewing Angle 20+
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details