Kingbright Corporation 5MM CYLINDRICAL RED/GREEN LED WP483SRSGW

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM CYLINDRICAL RED/GREEN LED - WP483SRSGW - Kingbright Corporation
City of Industry, CA, USA
5MM CYLINDRICAL RED/GREEN LED
WP483SRSGW
5MM CYLINDRICAL RED/GREEN LED WP483SRSGW
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP483SRSGW
Standard LEDs - Through Hole WP483SRSGW
Standard LEDs - Through Hole Red Green 640 568nm Diffused 50 10mcd

Standard LEDs - Through Hole Red Green 640 568nm Diffused 50 10mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP483SRSGW WP483SRSGW
Product Name 5MM CYLINDRICAL RED/GREEN LED Standard LEDs - Through Hole
LED Package: Cylindrical Bi-color
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED; 3.5X2.8MM BLUE SMD LED, SMD LED, T&R - 70062764 - Allied Electronics, Inc.
Specs
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Luminous Intensity 200 milliCandela
View Details
LED Indication - Discrete - 1497-1338-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend, Bottom Entry
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details