Kingbright Corporation 5X5MM RED LED WP1553HDT

Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X5MM RED LED - WP1553HDT - Kingbright Corporation
City of Industry, CA, USA
5X5MM RED LED
WP1553HDT
5X5MM RED LED WP1553HDT
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Viewing angle - 110°
  • Lead free
  • RoHS compliant
  • Flush mount panel indicator
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1553HDT
Product Name 5X5MM RED LED
LED Package: Rectangular-5X5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details