Kingbright Corporation 1.0X5.0MM RECTANGULAR RED LED WP1053IDT

Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0X5.0MM RECTANGULAR RED LED - WP1053IDT - Kingbright Corporation
City of Industry, CA, USA
1.0X5.0MM RECTANGULAR RED LED
WP1053IDT
1.0X5.0MM RECTANGULAR RED LED WP1053IDT
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Rectangular LED lamp with uniform light output
  • Viewing angle - 110°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1053IDT
Product Name 1.0X5.0MM RECTANGULAR RED LED
LED Package: Rectangular-1X5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1777-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers