Kingbright Corporation 4MM RED LED WP44HD

Description
4MM RED LED
Datasheet
Description
4MM RED LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MM RED LED - WP44HD - Kingbright Corporation
City of Industry, CA, USA
4MM RED LED
WP44HD
4MM RED LED WP44HD
4MM RED LED

4MM RED LED

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP44HD
Product Name 4MM RED LED
LED Package: Round-4mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.5X2.7MM RED SMD LED - AA3527ASES/J3-50MAV - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.7mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details