Kingbright Corporation 3MM GREEN LED WP710A10PGD

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GREEN LED - WP710A10PGD - Kingbright Corporation
City of Industry, CA, USA
3MM GREEN LED
WP710A10PGD
3MM GREEN LED WP710A10PGD
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - WP710A10PGD
903287-WP710A10PGD
LED Indication - Discrete - WP710A10PGD 903287-WP710A10PGD
Manufacturer: Kingbright Win Source Part Number: 903287-WP710A10PGD Features: Green 557nm LED Indication - Discrete 2.25V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: WP710 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1893, WP710A10PGD-ND

Manufacturer: Kingbright
Win Source Part Number: 903287-WP710A10PGD
Features: Green 557nm LED Indication - Discrete 2.25V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: WP710
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1893, WP710A10PGD-ND

Buy Now Datasheet
LED Indication - Discrete - 754-1893-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1893-ND
LED Indication - Discrete 754-1893-ND
Green 557nm LED Indication - Discrete 2.25V Radial

Green 557nm LED Indication - Discrete 2.25V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10PGD
Standard LEDs - Through Hole WP710A10PGD
Standard LEDs - Through Hole Grn 8mcd 555nm 40 deg Diffused

Standard LEDs - Through Hole Grn 8mcd 555nm 40 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10PGD 903287-WP710A10PGD 754-1893-ND WP710A10PGD
Product Name 3MM GREEN LED LED Indication - Discrete - WP710A10PGD LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 40+ Radial
LED Type Green Green
Peak Wavelength 557 nm (5570 Å) 557 nm (5570 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details