Kingbright Corporation LED Indication - Discrete WP7104QBC/D

Description
Blue 470nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1491-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1491-ND
LED Indication - Discrete 754-1491-ND
Blue 470nm LED Indication - Discrete 3.3V Radial

Blue 470nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1491-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-1835-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details