Kingbright Corporation LEDs L-813ID

Description
Red diffused LED,L813ID 10mm,L813ID 10mm
Request a Quote Datasheet
Description
Red diffused LED,L813ID 10mm,L813ID 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 590171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,L813ID 10mm,L813ID 10mm

Red diffused LED,L813ID 10mm,L813ID 10mm

Supplier's Site
Led, Red, T-3 (10Mm), 100Mcd, 625Nm; Led Color Kingbright - 26M0059 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3 (10Mm), 100Mcd, 625Nm; Led Color Kingbright
26M0059
Led, Red, T-3 (10Mm), 100Mcd, 625Nm; Led Color Kingbright 26M0059
LED, RED, T-3 (10MM), 100MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:100mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-3 (10MM), 100MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:100mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 590171 26M0059
Product Name LEDs Led, Red, T-3 (10Mm), 100Mcd, 625Nm; Led Color Kingbright
LED Package: 10 x 13.5mm T-3 (10mm)
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
LED Color Lighting - 67-2038-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers