Kingbright Corporation Led, Yellow, T-1 (3Mm), 1.5Mcd, 590Nm; Led Color Kingbright L-934LYD

Description
LED, YELLOW, T-1 (3MM), 1.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:1.5mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 (3MM), 1.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:1.5mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 1.5Mcd, 590Nm; Led Color Kingbright - 26M0077 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 1.5Mcd, 590Nm; Led Color Kingbright
26M0077
Led, Yellow, T-1 (3Mm), 1.5Mcd, 590Nm; Led Color Kingbright 26M0077
LED, YELLOW, T-1 (3MM), 1.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:1.5mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 1.5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:1.5mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0077
Product Name Led, Yellow, T-1 (3Mm), 1.5Mcd, 590Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
OSLON® SSL 150 White LED - GW CSHPM1.PM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 150 degrees
View Details