Kingbright Corporation Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| 3.5X2.7MM BLUE SMD LED | |
| 3.5X2.7MM GREEN SMD LED | |
| 3.5X2.7MM ORANGE SMD LED | |
| 3.5X2.7MM RED SMD LED | |
| Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting... | |
| Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer... | |
| Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture... | |
| Features and Applications 3.0 x 2.4 x 1.05mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Common anode or... | |
| Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer... | |
| Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer... | |
| Features and Applications Chips can be controlled separately Outstanding material efficiency Can produce any color in visible spectrum including white. Low power consumption Suitable for all SMT assembly and solder... | |
| Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity... | |
| Features and Applications Industry standard PLCC-4 package 3.5 x 2.8 x1.9mm (LxHxW) SMT LED Each color can be controlled separately Suitable for all SMT assembly and solder process Package :... | |
| Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable... | |
| Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3... | |
| Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal... | |
| Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3... | |
| Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication | |
| Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Ideal for consumer applications Suitable for... | |
| Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads... | |
| Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications Suitable for all SMT assembly and solder process White SMD package, silicone resin Package: 500pcs / reel Moisture sensitivity level : level 3 Built-in Zener diode to... | |
| Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication... | |
| Features and Applications Through-Hole Top Emitting CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication... | |
| Features and Applications Through-Hole with side-emitting LED Side-looking package Low power consumption Reliable and rugged Excellent uniformity of light output RoHS compliant Ideal for consumer applications Suitable for computer peripherals... |
| Next >> |