Kingbright Corporation 5MM BI-LEVEL SUPER BRIGHT RED DIFF. WP1503EB/2SRD

Description
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-LEVEL SUPER BRIGHT RED DIFF. - WP1503EB/2SRD - Kingbright Corporation
City of Industry, CA, USA
5MM BI-LEVEL SUPER BRIGHT RED DIFF.
WP1503EB/2SRD
5MM BI-LEVEL SUPER BRIGHT RED DIFF. WP1503EB/2SRD
Features and Applications Pre-trimmed leads for PCB mounting Stackable units Different color combination is available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Stackable units
  • Different color combination is available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1503EB/2SRD
Product Name 5MM BI-LEVEL SUPER BRIGHT RED DIFF.
LED Package: Bi-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details