Kingbright Corporation 5MM BI-POLAR GRN.LED WP57GGD

Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-POLAR GRN.LED - WP57GGD - Kingbright Corporation
City of Industry, CA, USA
5MM BI-POLAR GRN.LED
WP57GGD
5MM BI-POLAR GRN.LED WP57GGD
Features and Applications Low power consumption Viewing angle - 60° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 60°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1884-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1884-ND
LED Indication - Discrete 754-1884-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP57GGD
Standard LEDs - Through Hole WP57GGD
Standard LEDs - Through Hole BI-POLAR GREEN DIFF

Standard LEDs - Through Hole BI-POLAR GREEN DIFF

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP57GGD 754-1884-ND WP57GGD
Product Name 5MM BI-POLAR GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 1497-XZCFRA53FVF-8TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Violet
Viewing Angle 120 degrees
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 95 degrees
View Details
2 suppliers