Kingbright Corporation 5MM CYLINDRICAL YELLOW LED WP483YDT

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM CYLINDRICAL YELLOW LED - WP483YDT - Kingbright Corporation
City of Industry, CA, USA
5MM CYLINDRICAL YELLOW LED
WP483YDT
5MM CYLINDRICAL YELLOW LED WP483YDT
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1309-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1309-ND
LED Indication - Discrete 754-1309-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
5MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK - 70062950 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK
70062950
5MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK 70062950
5MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK

5MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP483YDT
Standard LEDs - Through Hole WP483YDT
Standard LEDs - Through Hole YELLOW DIFFUSED CYLINDRICAL

Standard LEDs - Through Hole YELLOW DIFFUSED CYLINDRICAL

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP483YDT 754-1309-ND 70062950 WP483YDT
Product Name 5MM CYLINDRICAL YELLOW LED LED Indication - Discrete 5MM CYLINDRICAL YELLOW LED, LAMP THOLE,BULK Standard LEDs - Through Hole
LED Package: Cylindrical-5mm (T1 3/4) Radial
LED Type Yellow Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 30 degrees
Optical Power Output 9 milliwatts
View Details
Optoelectronics - LED Indication - Discrete - 1241712-SML-LXL1206IC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 20 degrees
View Details
2 suppliers