Kingbright Corporation Led, T-1 3/4, Red / Blue / Green, Radial; Led Color Kingbright LF-5WAEMBGMBC

Description
LED, T-1 3/4, RED / BLUE / GREEN, RADIAL; LED Color:Red, Green, Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:15°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA, B 30mA; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, T-1 3/4, RED / BLUE / GREEN, RADIAL; LED Color:Red, Green, Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:15°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA, B 30mA; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1 3/4, Red / Blue / Green, Radial; Led Color Kingbright - 96K5400 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red / Blue / Green, Radial; Led Color Kingbright
96K5400
Led, T-1 3/4, Red / Blue / Green, Radial; Led Color Kingbright 96K5400
LED, T-1 3/4, RED / BLUE / GREEN, RADIAL; LED Color:Red, Green, Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:15°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA, B 30mA; Product Range:-; MSL:- RoHS Compliant: Yes

LED, T-1 3/4, RED / BLUE / GREEN, RADIAL; LED Color:Red, Green, Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:15°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA, B 30mA; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96K5400
Product Name Led, T-1 3/4, Red / Blue / Green, Radial; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
SOT 23 RED SMD LED - AM23SRC-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers