Kingbright Corporation 5MM YEL LED WP1503YT

Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM YEL LED - WP1503YT - Kingbright Corporation
City of Industry, CA, USA
5MM YEL LED
WP1503YT
5MM YEL LED WP1503YT
Features and Applications Low power consumption T-1 3/4 diameter flangeless package Viewing angle - 60° RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • T-1 3/4 diameter flangeless package
  • Viewing angle - 60°
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1503YT
Standard LEDs - Through Hole WP1503YT
Standard LEDs - Through Hole Yellow 588nm Transparent 60mcd

Standard LEDs - Through Hole Yellow 588nm Transparent 60mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1503YT WP1503YT
Product Name 5MM YEL LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details