Kingbright Corporation Optics - LEDs - Light Pipes - W59EGW/CA W59EGW/CA

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104443-W59EGW/CA Color: Green, Red Forward Voltage: 2.2 V Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 60 ° Lens Color: White Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): SSL-LX30FT14IGW; 3BC-3-CA-F; 5BC-Y/G-F; 3BC-R/Y; SSL-LX5099HGW; SSL-LX3059GYW; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green, Red
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104443-W59EGW/CA Color: Green, Red Forward Voltage: 2.2 V Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 60 ° Lens Color: White Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): SSL-LX30FT14IGW; 3BC-3-CA-F; 5BC-Y/G-F; 3BC-R/Y; SSL-LX5099HGW; SSL-LX3059GYW; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - W59EGW/CA - 1104443-W59EGW/CA - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - W59EGW/CA
1104443-W59EGW/CA
Optics - LEDs - Light Pipes - W59EGW/CA 1104443-W59EGW/CA
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104443-W59EGW/CA Color: Green, Red Forward Voltage: 2.2 V Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 60 ° Lens Color: White Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): SSL-LX30FT14IGW; 3BC-3-CA-F; 5BC-Y/G-F; 3BC-R/Y; SSL-LX5099HGW; SSL-LX3059GYW; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green, Red

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104443-W59EGW/CA
Color: Green, Red
Forward Voltage: 2.2 V
Luminous Intensity: 5 mcd
Forward Current: 20 mA
Viewing Angle: 60 °
Lens Color: White
Categories: Optics - LEDs - Light Pipes
Lens Style: Dome
Alternative Parts (Cross-Reference): SSL-LX30FT14IGW; 3BC-3-CA-F; 5BC-Y/G-F; 3BC-R/Y; SSL-LX5099HGW; SSL-LX3059GYW;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Green, Red

Buy Now
LED Indication - Discrete - 754-W59EGW/CA-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-W59EGW/CA-ND
LED Indication - Discrete 754-W59EGW/CA-ND
5MM BI-COLOR R/G LED,C.ANODE

5MM BI-COLOR R/G LED,C.ANODE

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
W59EGW/CA
Standard LEDs - Through Hole W59EGW/CA
Standard LEDs - Through Hole RED/GREEN WHT DIFF 3 LEAD

Standard LEDs - Through Hole RED/GREEN WHT DIFF 3 LEAD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1104443-W59EGW/CA 754-W59EGW/CA-ND W59EGW/CA
Product Name Optics - LEDs - Light Pipes - W59EGW/CA LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 5 milliCandela 5 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14DW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers