Kingbright Corporation 3MM ORANGE LED WP132XNT

Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM ORANGE LED - WP132XNT - Kingbright Corporation
City of Industry, CA, USA
3MM ORANGE LED
WP132XNT
3MM ORANGE LED WP132XNT
Features and Applications Low power consumption Popular T-1 diameter package Available on tape and reel RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - WP132XNT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP132XNT-ND
LED Indication - Discrete WP132XNT-ND
Orange 602nm LED Indication - Discrete 2.05V Radial

Orange 602nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP132XNT WP132XNT-ND
Product Name 3MM ORANGE LED LED Indication - Discrete
LED Package: 3mm (T1) Viewing Angle 50+ Radial
LED Type Orange Orange
Peak Wavelength 602 nm (6020 Å) 607 nm (6070 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1435-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details