Kingbright Corporation LED Indication - Discrete WP3A8GD

Description
Green 568nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1217-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1217-ND
LED Indication - Discrete 754-1217-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP3A8GD
Standard LEDs - Through Hole WP3A8GD
Standard LEDs - Through Hole Green 568nm Diffused 20mcd

Standard LEDs - Through Hole Green 568nm Diffused 20mcd

Buy Now Datasheet
LED GREEN DIFFUSED T-1 T/H - 432-WP3A8GD - Utmel Electronic Limited
Hong Kong, China
LED GREEN DIFFUSED T-1 T/H
432-WP3A8GD
LED GREEN DIFFUSED T-1 T/H 432-WP3A8GD
LED GREEN DIFFUSED T-1 T/H

LED GREEN DIFFUSED T-1 T/H

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1217-ND WP3A8GD 432-WP3A8GD
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED GREEN DIFFUSED T-1 T/H
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA580ENT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details