Features and Applications
Red 617nm LED Indication - Discrete 2V Radial
LED RED DIFFUSED T-1 T/H
Plugin,D=2.9mm Light Emitting Diodes (LED) ROHS
Standard LEDs - Through Hole 3MM RED LED
| Kingbright Corporation | DigiKey | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | WP710A10ID | 754-1606-ND | 432-WP710A10ID | WP710A10ID | WP710A10ID |
| Product Name | 3MM RED LED | LED Indication - Discrete | LED RED DIFFUSED T-1 T/H | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - Through Hole |
| LED Package: | 3mm (T1) Viewing Angle 40+ | Radial | |||
| LED Type | Red | Red | Red; Red | ||
| Peak Wavelength | 617 nm (6170 Å) | 627 nm (6270 Å) | 627 nm (6270 Å) | ||
| Viewing Angle | 40 degrees | 40 degrees | 40 degrees | ||
| Luminous Intensity | 20 milliCandela | 20 milliCandela | 30 milliCandela |