Kingbright Corporation 3MM ORANGE LED WP710A10SET

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM ORANGE LED - WP710A10SET - Kingbright Corporation
City of Industry, CA, USA
3MM ORANGE LED
WP710A10SET
3MM ORANGE LED WP710A10SET
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SET
Standard LEDs - Through Hole WP710A10SET
Standard LEDs - Through Hole Org 2700mcd 601nm 34 deg Transparent

Standard LEDs - Through Hole Org 2700mcd 601nm 34 deg Transparent

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10SET WP710A10SET
Product Name 3MM ORANGE LED Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 30+
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Visible Emitter - MTE8760MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details