Features and Applications
2X5MM BI-COLOR R/G LED LAMP
| Kingbright Corporation | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | WP119SURKMGKWT | 754-WP119SURKMGKWT-ND |
| Product Name | 2X5MM RECTANGULAR RED/GRN LED | LED Indication - Discrete |
| LED Package: | Rectangular Bi-Color | Radial - 3 Leads |
| LED Type | Red; Green | Red; Green; Multi-Colored |
| Peak Wavelength | 570 to 630 nm (5700 to 6300 Å) | 574 to 645 nm (5740 to 6450 Å) |
| Viewing Angle | 110 degrees | 140 degrees |