Kingbright Corporation 5MM CYLINDRICAL RED LED WP483IDT

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM CYLINDRICAL RED LED - WP483IDT - Kingbright Corporation
City of Industry, CA, USA
5MM CYLINDRICAL RED LED
WP483IDT
5MM CYLINDRICAL RED LED WP483IDT
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1308-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1308-ND
LED Indication - Discrete 754-1308-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331929-WP483IDT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331929-WP483IDT
Optoelectronics - LED Indication - Discrete 1331929-WP483IDT
Manufacturer: Kingbright Win Source Part Number: 1331929-WP483IDT Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Size / Dimension: 5.00mm Dia Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 100° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 4mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 617nm Wavelength - Peak: 627nm Height (Max): 9.60mm Supplier Device Package: T-1 3/4 Case / Package: Radial Lens Style: Round with Flat Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1308 Base Product Number: WP483 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331929-WP483IDT
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Size / Dimension: 5.00mm Dia
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 100°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 4mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 617nm
Wavelength - Peak: 627nm
Height (Max): 9.60mm
Supplier Device Package: T-1 3/4
Case / Package: Radial
Lens Style: Round with Flat Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1308
Base Product Number: WP483
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP483IDT
Standard LEDs - Through Hole WP483IDT
Standard LEDs - Through Hole RED DIFFUSED CYLINDRICAL

Standard LEDs - Through Hole RED DIFFUSED CYLINDRICAL

Buy Now Datasheet
5MM CYLINDRICAL RED LED, LAMP THOLE, BULK - 70062949 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM CYLINDRICAL RED LED, LAMP THOLE, BULK
70062949
5MM CYLINDRICAL RED LED, LAMP THOLE, BULK 70062949
5MM CYLINDRICAL RED LED, LAMP THOLE, BULK

5MM CYLINDRICAL RED LED, LAMP THOLE, BULK

Supplier's Site
LED RED DIFFUSED T-1 3/4 T/H - 432-WP483IDT - Utmel Electronic Limited
Hong Kong, China
LED RED DIFFUSED T-1 3/4 T/H
432-WP483IDT
LED RED DIFFUSED T-1 3/4 T/H 432-WP483IDT
LED RED DIFFUSED T-1 3/4 T/H

LED RED DIFFUSED T-1 3/4 T/H

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP483IDT 754-1308-ND 1331929-WP483IDT WP483IDT 70062949 432-WP483IDT
Product Name 5MM CYLINDRICAL RED LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole 5MM CYLINDRICAL RED LED, LAMP THOLE, BULK LED RED DIFFUSED T-1 3/4 T/H
LED Package: Cylindrical-5mm (T1 3/4) Radial
LED Type Red Red Red; Red Red Red; Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 617 nm (6170 Å) 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 100 degrees 100 degrees 100 degrees 100 degrees
Luminous Intensity 4 milliCandela 4 milliCandela 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-ALMD-CM2F-12002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers