Kingbright Corporation 5MM OVAL RED LED WP5603SIDL/SD/J3

Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM OVAL RED LED - WP5603SIDL/SD/J3 - Kingbright Corporation
City of Industry, CA, USA
5MM OVAL RED LED
WP5603SIDL/SD/J3
5MM OVAL RED LED WP5603SIDL/SD/J3
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 80°(H) 40°(V)
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1879-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1879-ND
LED Indication - Discrete 754-1879-ND
Red 625nm LED Indication - Discrete 2.2V Radial

Red 625nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP5603SIDL/SD/J3
Standard LEDs - Through Hole WP5603SIDL/SD/J3
Standard LEDs - Through Hole Red 2500mcd 625nm 80/40 deg Semi-Diff

Standard LEDs - Through Hole Red 2500mcd 625nm 80/40 deg Semi-Diff

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP5603SIDL/SD/J3 754-1879-ND WP5603SIDL/SD/J3
Product Name 5MM OVAL RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Oval LED Radial
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 40 to 80 degrees 40 to 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
Specs
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
View Details